ISO 13632

Binders for paints and varnishes - Rosin - Sampling and sample preparation for colour measurement

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2012
Status: active
Page Count: 12
ICS Code (Binders): 87.060.20
scope:

This International Standard specifies a procedure for sampling of rosin and rosin derivatives from

- drums,

- the molten/liquid form,

- flakes, pellets or pastilles

and preparation of the samples for colour measurement. The method to be used for the colour measurement is specified in other standards. The colour of the rosin can be measured with neat rosin or rosin in solution.

The two most commonly used colour-measurement methods are those based on the USDA1) scale and the Gardner colour scale. Annex A provides information on the correlation between these two scales.

1) USDA - United States Department of Agriculture.

Document History

ISO 13632
July 1, 2012
Binders for paints and varnishes - Rosin - Sampling and sample preparation for colour measurement
This International Standard specifies a procedure for sampling of rosin and rosin derivatives from — drums, — the molten/liquid form, — flakes, pellets or pastilles and preparation of the samples...

References

Advertisement