GMNA - GMP.PC.008

POLYCARBONATE - UV STABILIZED, INJECTION MOLDING GRADE

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 June 2012
Status: inactive
Page Count: 2
scope:

This specification covers the properties of an interior, UV stabilized, injection molding grade polycarbonate.

PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM approved paint on plastic systems (GM APOPS) Data Base.

APPLICATIONS. Typical applications include the following interior trim parts requiring high heat and high impact resistance; black exterior trim parts when coated with a polysiloxene hardcoat.

Document History

GMP.PC.008
June 1, 2012
POLYCARBONATE - UV STABILIZED, INJECTION MOLDING GRADE
This specification covers the properties of an interior, UV stabilized, injection molding grade polycarbonate. PAINTABILITY. Approved paint systems that can be used on this material are listed in...
March 1, 1999
Polycarbonate - UV Stabilized, Injection Molding Grade
1 SCOPE. This specification covers the properties of an interior, UV stabilized, injection molding grade polycarbonate.
Advertisement