ISO 15917

Solid ball-nosed end mills with cylindrical shanks, made of carbide and ceramic materials

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2012
Status: active
Page Count: 12
ICS Code (Milling tools): 25.100.20
scope:

This International Standard specifies types and dimensions of solid ball-nosed end mills with cylindrical shanks made of carbide and ceramic materials according to ISO 513.

NOTE The symbols for dimensions shown in figures in the tables of this International Standard and the corresponding preferred symbols of properties defined in the ISO 13399 series are shown in Table A.1.

Document History

ISO 15917
July 1, 2012
Solid ball-nosed end mills with cylindrical shanks, made of carbide and ceramic materials
This International Standard specifies types and dimensions of solid ball-nosed end mills with cylindrical shanks made of carbide and ceramic materials according to ISO 513. NOTE The symbols for...
February 1, 2007
Solid ball-nosed end mills with cylindrical shanks made of carbide and ceramic materials — Dimensions
A description is not available for this item.

References

Advertisement