DIN EN ISO 26082-1

Leather - Physical and mechanical test methods for the determination of soiling - Part 1: Rubbing (Martindale) method (ISO 26082-1:2012)

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2012
Status: inactive
Page Count: 14
ICS Code (Leather and furs): 59.140.30
scope:

This part of ISO 26082 specifies a method for determining the resistance of all forms of leather to visible soiling through repeated contact with soiled objects. It provides a physical pretreatment routine for leathers that may be vulnerable to loss of soiling resistance while in service, prior to conducting further tests such as cleaning.

Document History

November 1, 2019
Leather - Physical and mechanical test methods for the determination of soiling - Part 1: Rubbing (Martindale) method (ISO 26082-1:2019)
A description is not available for this item.
April 1, 2018
Leather - Physical and mechanical test methods for the determination of soiling - Part 1: Rubbing (Martindale) method (ISO/DIS 26082-1:2018); German and English version prEN ISO 26082-1:2018
A description is not available for this item.
DIN EN ISO 26082-1
July 1, 2012
Leather - Physical and mechanical test methods for the determination of soiling - Part 1: Rubbing (Martindale) method (ISO 26082-1:2012)
This part of ISO 26082 specifies a method for determining the resistance of all forms of leather to visible soiling through repeated contact with soiled objects. It provides a physical pretreatment...

References

Advertisement