DIN EN 3718

Aerospace series - Test method for metallic materials - Ultrasonic inspection of tubes; German and English version EN 3718:2012

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2012
Status: active
Page Count: 26
ICS Code (Ferrous alloys in general): 49.025.05
ICS Code (Non-ferrous alloys in general): 49.025.15
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This European Standard specifies the requirements for ultrasonic inspection of tubes in metallic materials with an external diameter ≥ 5 mm.

For other cases, the use of this standard is by agreement between the manufacturer and the purchaser.

The purpose of the ultrasonic inspection is the detection of defects within the wall thickness and at the outer and inner surfaces of the tube. The method will detect two dimensional defects in the longitudinal and circumferential directions perpendicular to the tube wall. Where inspection for other types of defects is required, this requirements should be stated on the order.

Document History

DIN EN 3718
August 1, 2012
Aerospace series - Test method for metallic materials - Ultrasonic inspection of tubes; German and English version EN 3718:2012
This European Standard specifies the requirements for ultrasonic inspection of tubes in metallic materials with an external diameter ≥ 5 mm. For other cases, the use of this standard is by agreement...
June 1, 1996
Aerospace series - Test method for metallic materials - Ultrasonic inspection of tubes
A description is not available for this item.

References

Advertisement