DIN EN 13541
Glass in building - Security glazing - Testing and classification of resistance against explosion pressure
| Organization: | DIN |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Explosion protection): | 13.230 |
| ICS Code (Glass in building): | 81.040.20 |
scope:
This European Standard specifies a test method, performance requirements and classification for explosion pressure resistant glazing for use in buildings.
The explosion pressure resistant glazing is intended to offer resistance against explosives with respect to human safety.
This European Standard concerns a method of test against blast waves generated using a shock tube or similar facility to simulate a high explosive detonation.
The classification is only valid for tested glass sizes of about
1 m2. Based on theoretical considerations and/or experimental work,
the results can be used for estimating the
explosion-pressure-r
NOTE 1 The resistance classes are not assigned to specific situations. For each individual case the individual who specifies, if necessary with the help of experts in the field of explosion, should be consulted.
NOTE 2 The protection provided by explosion-resistant-
Document History