DIN EN 13001-2

Crane safety - General design - Part 2: Load actions (includes Corrigendum AC:2012)

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2012
Status: inactive
Page Count: 64
ICS Code (Cranes): 53.020.20
scope:

This European Standard is to be used together with Part 1 and series of Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and theoretical verification.

NOTE Specific requirements for particular types of crane are given in the appropriate European Standard for the particular crane type.

The following is a list of significant hazardous situations and hazardous events that could result in risks to persons during normal use and foreseeable misuse. Clause 4 is necessary to reduce or eliminate the risks associated with the following hazards:

a) rigid body instability of the crane or its parts (tilting and shifting);

b) exceeding the limits of strength (yield, ultimate, fatigue);

c) elastic instability of the crane or its parts (buckling, bulging);

d) exceeding temperature limits of material or components;

e) exceeding the deformation limits.

This European Standard is applicable to cranes which are manufactured after the date of approval by CEN of this standard and serves as reference base for the European Standards for particular crane types.

Document History

October 1, 2022
Crane safety - General design - Part 2: Load actions
A description is not available for this item.
December 1, 2021
Crane safety - General design - Part 2: Load actions
A description is not available for this item.
June 1, 2019
Crane safety - General design - Part 2: Load actions; German and English version prEN 13001-2:2019
A description is not available for this item.
December 1, 2014
Crane safety - General design - Part 2: Load actions
This European Standard specifies load actions to be used together with the standard EN 13001-1 and EN 13001-3, and as such they specify conditions and requirements on design to prevent mechanical...
DIN EN 13001-2
June 1, 2012
Crane safety - General design - Part 2: Load actions (includes Corrigendum AC:2012)
This European Standard is to be used together with Part 1 and series of Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and...
July 1, 2011
Crane safety - General design - Part 2: Load actions
This European Standard is to be used together with Part 1 and series of Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and...
February 1, 2010
Crane safety - General design - Part 2: Load effects (includes Amendment A3:2009)
A description is not available for this item.
February 1, 2008
Cranes - General design - Part 2: Load actions; German version EN 13001-2:2004/prA2:2008
A description is not available for this item.
November 1, 2007
Cranes - General design - Part 2: Load actions (includes Corrigendum 1:2006 and Amendment A1:2006)
A description is not available for this item.
April 1, 2005
Cranes - General design - Part 2: Load actions
A description is not available for this item.

References

Advertisement