DIN EN 747-2

Furniture - Bunk beds and high beds - Part 2: Test methods

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2012
Status: inactive
Page Count: 18
ICS Code (Furniture): 97.140
scope:

This European Standard specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The loads and forces in the strength and durability tests apply to beds with an internal length greater than 140 cm and a maximum bed base width of 120 cm.

The tests are designed to be applied to a bed that is fully assembled and ready for use.

The applicable safety requirements are given in EN 747-1.

Document History

September 1, 2022
Furniture - Bunk beds and high beds - Part 2: Test methods; German and English version prEN 747-2:2022
A description is not available for this item.
August 1, 2015
Furniture - Bunk beds and high beds - Part 2: Test methods (includes Amendment A1:2015)
This European Standard specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The loads and forces in the strength and durability...
DIN EN 747-2
June 1, 2012
Furniture - Bunk beds and high beds - Part 2: Test methods
This European Standard specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The loads and forces in the strength and durability...
July 1, 2007
Furniture - Bunk beds and high beds for domestic use - Part 2: Test methods
A description is not available for this item.
June 1, 1993
Furniture; bunk beds for domestic use; part 2: test methods; German version EN 747-2:1993
A description is not available for this item.

References

Advertisement