DIN EN 1996-1-1/NA

National Annex - Nationally determined parameters - Eurocode 6: Design of masonry structures - Part 1-1: General rules for reinforced and unreinforced masonry structures

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2012
Status: inactive
Page Count: 69
ICS Code (Technical aspects): 91.010.30
ICS Code (Masonry): 91.080.30
scope:

This National Annex contains national provisions relating to the design of buildings and civil engineering works constructed of unreinforced and reinforced masonry where the reinforcement is added to provide ductility and strength or increase durability. These national provisions are to be taken into account when applying DIN EN 1996-1-1:2010-12 in Germany.

This National Annex is only valid in conjunction with DIN EN 1996-1-1:2010-12.

Document History

December 1, 2019
National Annex - Nationally determined parameters - Eurocode 6: Design of masonry structures - Part 1-1: General rules for reinforced and unreinforced masonry structures
A description is not available for this item.
January 1, 2015
National Annex - Nationally determined parameters - Eurocode 6: Design of masonry structures - Part 1-1: General rules for reinforced and unreinforced masonry structures; Amendment A2
Foreword This document has been prepared by Working Committee NA 005-06-01 AA Mauerwerksbau (SpA zu CEN/TC 125, CEN/TC 250/SC 6 und ISO/TC 179) of the DIN-Normenausschuss Bauwesen (DIN Standards...
March 1, 2014
National Annex - Nationally determined parameters - Eurocode 6: Design of masonry structures - Part 1-1: General rules for reinforced and unreinforced masonry structures; Amendment A1
Foreword This document has been prepared by Working Committee NA 005-06-01 AA Mauerwerksbau (SpA zu CEN/TC 125, CEN/TC 250/SC 6 und ISO/TC 179) of the Normenausschuss Bauwesen (Building and Civil...
DIN EN 1996-1-1/NA
May 1, 2012
National Annex - Nationally determined parameters - Eurocode 6: Design of masonry structures - Part 1-1: General rules for reinforced and unreinforced masonry structures
This National Annex contains national provisions relating to the design of buildings and civil engineering works constructed of unreinforced and reinforced masonry where the reinforcement is added to...

References

Advertisement