DIN EN 14638-3

Transportable gas cylinders - Refillable welded receptacles of a capacity not exceeding 150 litres - Part 3: Welded carbon steel cylinders made to a design justified by experimental methods (includes Corrigendum AC:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2012
Status: active
Page Count: 41
ICS Code (Gas cylinders): 23.020.35
scope:

This European Standard specifies minimum requirements concerning material, design, construction and workmanship, procedures and tests at manufacture of refillable transportable welded cylinders made of carbon steel, justified by experimental methods, of water capacities from 0,5 l up to and including 150 l for compressed or liquefied gases and of a test pressure up to 90 bar.

NOTE This European Standard may also be used as a guideline for cylinders less than 0,5 l water capacity.

This European Standard is primarily intended for industrial gases other than LPG but may also be applied for LPG. However, for dedicated LPG cylinders see EN 14140 [5], prepared by CEN/TC 286.

Document History

DIN EN 14638-3
June 1, 2012
Transportable gas cylinders - Refillable welded receptacles of a capacity not exceeding 150 litres - Part 3: Welded carbon steel cylinders made to a design justified by experimental methods (includes Corrigendum AC:2012)
This European Standard specifies minimum requirements concerning material, design, construction and workmanship, procedures and tests at manufacture of refillable transportable welded cylinders made...
December 1, 2010
Transportable gas cylinders - Refillable welded receptacles of a capacity not exceeding 150 litres - Part 3: Welded carbon steel cylinders made to a design justified by experimental methods
A description is not available for this item.

References

Advertisement