DIN ISO 2965

Materials used as cigarette papers, filter plug wrap and filter joining paper, including materials having a discrete or oriented permeable zone and materials with bands of differing permeability - Determination of air permeability (ISO 2965:2009)

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2012
Status: inactive
Page Count: 32
ICS Code (Other paper products): 85.080.99
scope:

This International Standard specifies a method for the determination of air permeability (AP).

It is applicable to materials used as cigarette papers, filter plug wrap and filter joining paper, including materials having an oriented permeable zone or discrete permeable zones where the measured permeability is in excess of 10 cm3.(min−1.cm−2) at 1 kPa. In addition, it is applicable to banded cigarette papers, with bands of width W 4 mm.

NOTE For an estimate of the air permeability of materials outside the scope of this International Standard, see Note 2 in 5.1.2 and Note 3 in 7.6.1.

Document History

January 1, 2021
Materials used as cigarette papers, filter plug wrap and filter joining paper, including materials having a discrete or oriented permeable zone and materials with bands of differing permeability - Determination of air permeability (ISO 2965:2019)
A description is not available for this item.
August 1, 2020
Materials used as cigarette papers, filter plug wrap and filter joining paper, including materials having a discrete or oriented permeable zone and materials with bands of differing permeability - Determination of air permeability (ISO 2965:2019); Text in German and English
A description is not available for this item.
DIN ISO 2965
July 1, 2012
Materials used as cigarette papers, filter plug wrap and filter joining paper, including materials having a discrete or oriented permeable zone and materials with bands of differing permeability - Determination of air permeability (ISO 2965:2009)
This International Standard specifies a method for the determination of air permeability (AP). It is applicable to materials used as cigarette papers, filter plug wrap and filter joining paper,...

References

Advertisement