DIN EN 15050

Precast concrete products - Bridge elements (includes Amendment A1:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2012
Status: active
Page Count: 62
ICS Code (Concrete and concrete products): 91.100.30
ICS Code (Bridge construction): 93.040
scope:

This European Standard applies to precast concrete structural elements produced in a factory and used in bridge construction, such as deck elements.

Normal weight concrete elements are considered, both reinforced and prestressed; their use can be on road bridges, railway bridges and footbridges.

Deck elements include both single elements from which the deck may be composed (beams, slabs, ribbed or cellular elements) and elements consisting of a segment of the entire deck.

Some examples of elements dealt with are shown in Annex A.

The durability aspects are also considered.

This European Standard makes reference to precast elements produced in a factory or near the construction site in a place protected from adverse weather conditions. It is assumed that if the elements are not manufactured in a factory, the production conditions assure the same level of quality control as in a factory. It is assumed that the production place is protected from rain, sunshine and wind.

Some of the elements are also treated in other European Standards (e.g. beams, slabs). This European Standard deals with the specific aspects related to the use of these elements in bridge construction.

Foundation piles, piers, abutments, barriers, bumpers, guards, arches and box culverts are out the scope of this European Standard.

Document History

DIN EN 15050
June 1, 2012
Precast concrete products - Bridge elements (includes Amendment A1:2012)
This European Standard applies to precast concrete structural elements produced in a factory and used in bridge construction, such as deck elements. Normal weight concrete elements are considered,...
August 1, 2007
Precast concrete products - Bridge elements
A description is not available for this item.

References

Advertisement