NR/L2/ELP/27408 ISSUE 1

Product Specification for Signalling Power Distribution Cables

inactive
Organization: NR
Publication Date: 3 December 2011
Status: inactive
Page Count: 17
scope:

Cables specified in this standard are intended for use in Signalling Power Distributions Systems where the nominal voltage is up to 650V a.c and where the electrical systems are either TN or IT.

This specification details the construction and test requirements for Armoured and Enhanced Unarmoured multicore core cables intended to be used in Signalling Power Distribution Systems covering a range of nominal conductor cross-sectional areas.

The specification details the requirements for Armoured Cable having a PVC sheath and Unarmoured Cable with enhanced sheath and insulation thickness. Both cable types are specified with options for a sheath with low emission of smoke and corrosive gases when affected by fire. This specification also details security and rodent protection requirements.

Purpose

This specification defines cable construction and performance requirements for Signalling Power Distribution Cables to be used in Railway Signalling Systems.

Document History

March 4, 2017
Product Specification for Signalling Power Distribution Cables
Cables specified in this standard are intended for use in signalling power distributions systems where the nominal voltage is up to 650 V a.c. and where the electrical systems are either TN or IT....
Product Specification for Signalling Power Distribution Cables
Cables specified in this standard are intended for use in signalling power distributions systems where the nominal voltage is up to 650 V a.c. and where the electrical systems are either TN or IT....
NR/L2/ELP/27408 ISSUE 1
December 3, 2011
Product Specification for Signalling Power Distribution Cables
Cables specified in this standard are intended for use in Signalling Power Distributions Systems where the nominal voltage is up to 650V a.c and where the electrical systems are either TN or IT....

References

Advertisement