IEC 61326-2-4
Electrical equipment for measurement, control and laboratory use – EMC requirements – Part 2-4: Particular requirements – Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
| Organization: | IEC |
| Publication Date: | 1 July 2012 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Electromagnetic compatibility (EMC)): | 33.100 |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): | 17.220 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
In addition to IEC 61236-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for
- insulation monitoring according to IEC 61557-8;
- insulation fault location according to IEC 61557-9.
This applies to insulation monitoring devices and insulation fault location systems permanently or semi-permanently connected to the distribution system.
Document History