AIA/NAS - NAS936

MILLING MACHINE – PRECISION BED-TYPE HORIZONTAL AND VERTICAL SPINDLES

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 29 June 2012
Status: inactive
Page Count: 24
scope:

Purpose: This specification provides a standard for the manufacture, performance, inspection, and procurement of horizontal and vertical spindle precaution bed-type milling machines.

Classification: Bed-type Milling Machines, Horizontal and Vertical Spindly.

Intended Use: This specification is intended to establish the preferred relation of spindle horsepower, speeds, and feeds for the close-tolerance milling of high-tensile, thermal-resistant materials required in the aircraft and missile manufacturing industry. The requirements also provide also provide the flexibility required in operation and set up.

Document History

NAS936
June 29, 2012
MILLING MACHINE – PRECISION BED-TYPE HORIZONTAL AND VERTICAL SPINDLES
Purpose: This specification provides a standard for the manufacture, performance, inspection, and procurement of horizontal and vertical spindle precaution bed-type milling machines. Classification:...
January 1, 1959
Milling Machine- Precision Bed-Type Horizontal and Vertical Spindles
This specification is intended to establish the preferred relation of spindle horsepower, speeds, and feeds for the close-tolerance milling of high-tensile, thermal-resistant materials required in...

References

Advertisement