MODUK - DEF STAN 02-317: PART 4

Requirements For Non-Transportable High Pressure Gas Cylinders Part 4 - Installation In HM Surface Ships And Submarines

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 1 July 2012
Status: active
Page Count: 56
scope:

This Defence Standard (Def Stan) 02-317 Part 4 specifies the installation of non-transportable pressure vessels on HM Surface Ships and Submarines for the Storage of High Pressure (HP) Permanent Gas. The following annexes are included in this standard:

1) Annex B contains the installation data for the narrow neck or hybrid HP Gas Cylinders.

2) Annex C contains the installation data for wide neck or hybrid HP Gas Cylinders.

3) Annex D contains the requirements for the sweating in of screwed fittings to cylinders and flanged adaptors for Submarines.

4) Annex E contains data on Naval Standard 276 bar HP Gas Cylinders.

5) Annex F contains the HP Gas Cylinder History Dossier Forms 1 to 4 inclusive.

Document History

DEF STAN 02-317: PART 4
July 1, 2012
Requirements For Non-Transportable High Pressure Gas Cylinders Part 4 - Installation In HM Surface Ships And Submarines
This Defence Standard (Def Stan) 02-317 Part 4 specifies the installation of non–transportable pressure vessels on HM Surface Ships and Submarines for the Storage of High Pressure (HP) Permanent Gas....
April 1, 2000
Requirements for Non-Transportable Pressure Vessels for the Storage of High Pressure Gases Part 4 Installation in Surface Ships and Submarines
This Part of the NES specifies the installation of non-transportable pressure vessels on Surface Ships and Submarines for the Storage of HP Pemnent Gas. Annex A contains the installation data for...

References

Advertisement