ISO 4965-2
Metallic materials - Dynamic force calibration for uniaxial fatigue testing - Part 2: Dynamic calibration device (DCD) instrumentation
| Organization: | ISO |
| Publication Date: | 15 July 2012 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
In order to perform a dynamic calibration of a uniaxial testing system, it is necessary to measure the forces experienced by the test-piece to known levels of accuracy - this measurement is made by a dynamic calibration device (DCD) in place of the test-piece and the calibration method is described in ISO 4965-1. This part of ISO 4965 defines the calibration procedure for the DCD's instrumentation. The method for the analysis of the results is also described, leading to a range of testing frequencies over which the instrumentation is valid for use with DCDs in accordance with ISO 4965-1.
Document History