ISO 4404-1

Petroleum and related products - Determination of the corrosion resistance of fire-resistant hydraulic fluids - Part 1: Water-containing fluids

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2012
Status: active
Page Count: 22
ICS Code (Hydraulic fluids): 75.120
scope:

This part of ISO 4404 specifies a test method to determine the influence on metals of fire-resistant fluids in categories HFA, HFB and HFC, as classified in ISO 6743-4. It evaluates the corrosion protection provided by these fluids towards metal components used in hydraulic systems and installations.

A similar technique for fluids in category HFD is described in ISO 4404-2.

Document History

ISO 4404-1
July 1, 2012
Petroleum and related products - Determination of the corrosion resistance of fire-resistant hydraulic fluids - Part 1: Water-containing fluids
This part of ISO 4404 specifies a test method to determine the influence on metals of fire-resistant fluids in categories HFA, HFB and HFC, as classified in ISO 6743-4. It evaluates the corrosion...
December 1, 2001
Petroleum and Related Products - Determination of the Corrosion Resistance of Fire-Resistant Hydraulic Fluids - Part 1: Water-Containing Fluids
A description is not available for this item.

References

Advertisement