FORD WSS-M4D1011-A1

POLYAMIDE (PA) 6, HEAT STABILIZED, 10% GLASS REINFORCED BLOW MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 14 June 2012
Status: active
Page Count: 5
scope:

The material defined by this specification is a thermoplastic 10% glass fiber reinforced, heat stabilized, blow molding compound based on polyamide 6.

Document History

FORD WSS-M4D1011-A1
June 14, 2012
POLYAMIDE (PA) 6, HEAT STABILIZED, 10% GLASS REINFORCED BLOW MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic 10% glass fiber reinforced, heat stabilized, blow molding compound based on polyamide 6.
October 4, 2011
POLYAMIDE (PA) 6, HEAT STABILIZED, 10% GLASS REINFORCED BLOW MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic 10% glass fiber reinforced, heat stabilized, blow molding compound based on polyamide 6.

References

Advertisement