FORD - WSS-M4D1051-A2

POLYCARBONATE, GENERAL PURPOSE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 22 June 2012
Status: inactive
Page Count: 7
scope:

The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. This is a non UV-stable material.

Document History

October 10, 2019
POLYCARBONATE (PC), GENERAL PURPOSE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. This is a non UV-stable material.
December 16, 2014
POLYCARBONATE (PC), GENERAL PURPOSE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. This is a non UV-stable material.
July 21, 2014
POLYCARBONATE (PC), GENERAL PURPOSE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. This is a non UV-stable material.
January 21, 2014
POLYCARBONATE, GENERAL PURPOSE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. This is a non UV-stable material.
WSS-M4D1051-A2
June 22, 2012
POLYCARBONATE, GENERAL PURPOSE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. This is a non UV-stable material.

References

Advertisement