CEN - EN 14362-3
Textiles - Methods for determination of certain aromatic amines derived from azo colorants - Part 3: Detection of the use of certain azo colorants, which may release 4-aminoazobenzene
| Organization: | CEN |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
Azo colorants that are able to form 4-aminoazobenzene, generate
under the conditions of EN 14362-1 the amines aniline and
1,4-phenylenediamine
This part of EN 14362 is supplementary to Part 1 and describes a special procedure to detect the use of certain azo colorants in commodities, which may release 4-aminoazobenzene,
- accessible to reducing agent without extraction, particularly concerning textiles made of cellulose and protein fibres (e.g. cotton, viscose, wool, silk);
- accessible by extracting the fibres (e.g. polyester or imitation leather).
For certain fibre blends both parts of this standard (without or with extraction) may need to be applied.
The procedure detects as well 4-aminoazobenzene (Solvent Yellow 1) which is already available as free amine in commodities without reducing pre-treatment.
The use of certain azo colorants, which may release by reductive cleavage of their azo group(s) one or more of the other aromatic amines listed in the Regulation (EC) No 1907/2006 of the European Parliament and of the Council on the Registration, Evaluation, Authorisation and Restriction of Chemicals (REACH) as regards Annex XVII, except 4-aminoazobenzene, cannot be determined quantitatively with this method.
Document History