FORD WSS-M4A182-A

WELDING WIRE, MIG/MAG WELDING ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 27 June 2012
Status: active
Page Count: 2
scope:

The materials defined by this specification are coiled, copper coated steel wire electrodes used for gas shielded arc welding. This specification is based on the classification by chemical composition for ISO 14341 Grade 3Si1.

Document History

FORD WSS-M4A182-A
June 27, 2012
WELDING WIRE, MIG/MAG WELDING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are coiled, copper coated steel wire electrodes used for gas shielded arc welding. This specification is based on the classification by chemical...

References

Advertisement