IEC 60294

Measurement of the dimensions of a cylindrical component with axial terminations

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2012
Status: active
Page Count: 28
ICS Code (Electronic components in general): 31.020
scope:

This International Standard applies to cylindrical capacitors and resistors for use in electronic equipment.

This standard gives methods for measurement of the body length and for checking the excessive protective coating extending onto the wire terminations of components with axial wire terminations. It further provides a method for checking the overall body diameter of cylindrical components with axial wire terminations.

NOTE A measuring method for components with unidirectional terminations is given in IEC 60717.

Document History

IEC 60294
July 1, 2012
Measurement of the dimensions of a cylindrical component with axial terminations
This International Standard applies to cylindrical capacitors and resistors for use in electronic equipment. This standard gives methods for measurement of the body length and for checking the...
January 1, 1969
Measurement of the Dimensions of a Cylindrical Component Having Two Axial Terminations
This Recommendation applies to cylindrical capacitors and resistors for use n electronic equipment and having two axial terminations.

References

Advertisement