DSF/ISO 16602/FDAmd 1

No title available

pending
Organization: DS
Status: pending
Page Count: 11
ICS Code (Protective clothing): 13.340.10
scope:

This International Standard establishes minimum performance classification and labelling requirements for protective clothing designed to provide protection against chemicals. Protective clothing items covered by this International Standard include, but may not be limited to, totally encapsulating suits, liquid-tight or spray-tight suits, coveralls, jackets, trousers, aprons, smocks, hoods, sleeves, and shoe and boot covers. Chemical protective clothing for protection against airborne particles is addressed by ISO 13982-1, which is referenced in this International Standard. This International Standard does not address protection against solid chemicals in forms other than airborne solid particulates (e.g. it does not address the challenge of penetration of chemical dust and powders through materials and clothing by rubbing or flexing or by simple direct contact of dust or powders onto the clothing surface). This International Standard does not address gloves, boots, eye/face protection devices and respiratory protective devices unless they are an integral part of the protective clothing. This International Standard does not address protection against biological or thermal (hot or cold) hazards, ionizing radiation, or radioactive contamination. This International Standard also does not address the specialized clothing used in hazardous chemical emergencies. NOTE Chemical protective clothing used in hazardous chemical emergencies is addressed in other standards, such as EN 943-2, NFPA 1991 and NFPA 1992. This International Standard is intended to provide chemical protective clothing manufacturers with minimum requirements for testing, classifying, and labelling chemical protective clothing. To assist the users of products covered under this International Standard, this document provides descriptions of referenced test methods, guidelines for conducting hazard and risk assessments and suggested performance levels for certain applications. It is not the intent of this International Standard to address all situations.

Document History

November 15, 2012
Protective clothing for protection against chemicals - Classification, labelling and performance requirements - AMENDMENT 1
No scope available
January 25, 2008
Protective clothing for protection against chemicals - Classification, labelling and performance requirements
This International Standard establishes minimum performance classification and labelling requirements for protective clothing designed to provide protection against chemicals. Protective clothing...
DSF/ISO 16602/FDAmd 1
No title available
This International Standard establishes minimum performance classification and labelling requirements for protective clothing designed to provide protection against chemicals. Protective clothing...
No title available
This International Standard establishes minimum performance classification and labelling requirements for protective clothing designed to provide protection against chemicals. Protective clothing...
Advertisement