DS/EN 12451

Copper and copper alloys - Seamless, round tubes for heat exchangers

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 June 2012
Status: active
Page Count: 26
ICS Code (Copper products): 77.150.30
ICS Code (Boilers and heat exchangers): 27.060.30
scope:

This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for heat exchangers, condensers, evaporators and desalination equipment. It gives guidelines for copper and copper alloy tubes supplied in the size range from 6 mm up to and including 76 mm outside diameter and from 0,5 mm up to and including 3 mm wall thickness. The sampling procedures and the methods of test for verification of conformity to the requirements of this European Standard are also specified.

Document History

DS/EN 12451
June 28, 2012
Copper and copper alloys - Seamless, round tubes for heat exchangers
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for heat exchangers, condensers,...
July 10, 2000
Copper and copper alloys - Seamless, round tubes for heat exchangers
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for heat exchangers, condensers,...
Copper and copper alloys - Seamless, round tubes for heat exchangers
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for heat exchangers, condensers,...
Copper and copper alloys - Seamless, round tubes for heat exchangers
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for heat exchangers, condensers,...

References

Advertisement