DS/EN ISO 18275
Welding consumables – Covered electrodes for manual metal arc welding of high-strength steels – Classification
| Organization: | DS |
| Publication Date: | 19 June 2012 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
ISO 18275:2011 specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition and in the post-weld heat-treated condition for manual metal arc welding of high-strength steels with a minimum yield strength greater than 500 MPa or a minimum tensile strength greater than 570 MPa. ISO 18275:2011 is a combined specification providing a classification utilizing a system based upon the yield strength and an average impact energy of 47 J of the all-weld metal, or utilizing a system based upon the tensile strength and an average impact energy of 27 J of the all-weld metal. Subclauses and tables which carry the suffix letter ""A"" are applicable only to covered electrodes classified under the system based upon the yield strength and an average impact energy of 47 J of the all-weld metal given in ISO 18275:2011. Subclauses and tables which carry the suffix letter ""B"" are applicable only to covered electrodes classified under the system based upon the tensile strength and an average impact energy of 27 J of the all-weld metal given in ISO 18275:2011. Subclauses and tables which do not have either the suffix letter ""A"" or the suffix letter ""B"" are applicable to all covered electrodes classified under ISO 18275:2011.
Document History