DSF/prEN 50436-2
Alcohol interlocks - Test methods and performance requirements -- Part 2: Instruments having a mouthpiece and measuring breath alcohol for general preventive use
| Organization: | DS |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Crash protection and restraint systems): | 43.040.80 |
scope:
This European Standard specifies test methods and performance requirements for breath alcohol controlled alcohol interlocks having a mouthpiece. It covers alcohol interlocks intended for general preventive use. This European Standard is directed at test laboratories and manufacturers of alcohol interlocks. It defines requirements and test procedures for type approval. Several parameters (for example alcohol concentration or breath volume) are specified in this European Standard for the purpose of type testing according to this standard only. However, it may be necessary due to national regulations or depending on user requests to set the values of the prescribed parameters differently when the alcohol interlocks are in use. This European Standard also applies to alcohol interlocks integrated into other systems of the vehicle. This European Standard does not apply to - alcohol interlocks intended for use in traffic safety programmes for drink driving offenders (see EN 50436-1), - instruments measuring the alcohol concentration in the ambient air in the vehicle, - alcohol interlocks not having a mouthpiece, - methods of installation and connections to the vehicle.
Document History