DSF/ISO/DIS 6517

Air cargo - Certified lower deck containers - Design and testing

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 27
ICS Code (Air mode containers, pallets and nets): 55.180.30
scope:

1.1 This lnternational Standard covers the minimum design, fabrication, and operational testing requirements for general purpose base-restrained containers exclusively for the lower deck compartments of main line civil transport aircraft, capable of being used by either airlines or shippers and requiring airworthiness authority approval (certification). NOTE 1 The metric equivalents for dimensions have been rounded up or down to the nearest millimetre, except in critical dimensions. Masses have been rounded up to the nearest kilogram and forces have been rounded up to the nearest 10 N. 1.2 This lnternational Standard does not cover the performance requirements and ultimate load testing parameters for approval by airworthiness authorities (certification), which are covered in ISO 21100 or, for units approved prior to 2012, ISO 8097:2001. The design and operational testing requirements of this International Standard are additional to those of these standards.

Document History

DSF/ISO/DIS 6517
Air cargo - Certified lower deck containers - Design and testing
1.1 This lnternational Standard covers the minimum design, fabrication, and operational testing requirements for general purpose base-restrained containers exclusively for the lower deck compartments...
Advertisement