DS/EN 50388
Railway Applications – Power supply and rolling stock – Technical criteria for the coordination between power supply (substation) and rolling stock to achieve interoperability
| Organization: | DS |
| Publication Date: | 3 May 2012 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
| ICS Code (Electric traction equipment): | 29.280 |
scope:
This European Standard establishes requirements for the compatibility of rolling stock with infrastructure particularly in relation to: - co-ordination of protection principles between power supply and traction units, especially fault discrimination for short-circuits;- co-ordination of installed power on the line and the power demand of trains;- co-ordination of traction unit regenerative braking and power supply receptivity;- co-ordination of harmonic behaviour.This European Standard deals with the definition and quality requirements of the power supply at the interface between traction units and fixed installations.This European Standard specifies the interface between rolling stock and electrical fixed installations for traction, in respect of the power supply system. The interaction between pantograph and overhead contact line is dealt with in EN 50367. The interaction with the "control-command" subsystem (especially signalling) is not dealt with in this standard.Requirement
Document History