DS/CEN ISO/TS 16403-2

Electronic fee collection - Evaluation of equipment for conformity to ISO/TS 17575-4 - Part 2: Abstract test suite

inactive, Most Current
Organization: DS
Publication Date: 12 June 2012
Status: inactive
Page Count: 26
ICS Code (Road transport): 03.220.20
scope:

The standard will define the conformity evaluation tests suite for equipment to the EFC standard on ""Application interface definition for autonomous systems - Charging"" (i.e. CEN ISO/TS 17575 - Part 4). It will cover tests for the Back End equipment and for the Front End (as either a proxy or a smart client OBE) equipment. A conformance-testing standard will provide comparability of results from tests performed at different places and times and facilitate communications between parties. The standard will be divided in two parts. The scope of the second part, this part, will contain the Abstract test suite (ATS). The ATS will be based on the Tree and Tabular Combined Notation test script language that is suitable for implementation in computer-aided test tools. TTCN is a test language that is widespread, dedicated test programming language for compliance testing (http://www.ttcn-3.org).

Document History

DS/CEN ISO/TS 16403-2
June 12, 2012
Electronic fee collection - Evaluation of equipment for conformity to ISO/TS 17575-4 - Part 2: Abstract test suite
The standard will define the conformity evaluation tests suite for equipment to the EFC standard on ""Application interface definition for autonomous systems - Charging"" (i.e. CEN ISO/TS 17575 -...
Electronic fee collection - Evaluation of equipment for conformity to ISO/TS 17575-4 - Part 2: Abstract test suite (ISO/DTS 16403-2:2011)
The objective of this part of ISO/TS 16403 is to provide a basis for conformance tests for Front End and Back End in electronic fee collection, based on autonomous on-board equipment. This supports...
Advertisement