DS/ISO/IEC 19794-9
Information technology - Biometric data interchange formats - Part 9: Vascular image data
| Organization: | DS |
| Publication Date: | 12 June 2012 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 19794 specifies an image interchange format for biometric person identification or verification technologies that utilize human vascular biometric images and may be used for the exchange and comparison of vascular image data. It specifies a data record interchange format for storing, recording, and transmitting vascular biometric information from one or more areas of the human body. It defines the contents, format and units of measurement for the image exchange. The format consists of mandatory and optional items, including scanning parameters, compressed or uncompressed image specifications and vendor-specific information. Information compiled and formatted in accordance with this part of ISO/IEC 19794 can be recorded on machine-readable media or may be transmitted by data communication facilities. Vascular biometric image data that comply with this part of ISO/IEC 19794 are intended to be embedded in a CBEFF-compliant structure in the CBEFF Biometric Data Block (BDB) as specified in ISO/IEC 19785-1.
Document History