ASTM International - ASTM E248-12
Standard Test Method for Determination of Manganese in Manganese Ores by Pyrophosphate Complexed Permanganate Potentiometric Titrimetry
| Organization: | ASTM International |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Manganese ores): | 73.060.20 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
significance And Use:
This definitive test method is intended to be used as a referee method for compliance with compositional specifications for manganese content. It is assumed that all who use these procedures will... View More
scope:
1.1 This definitive test method covers the determination of manganese in manganese ore in the range from 15 % to 60 %.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History