ISO 14117
Active implantable medical devices - Electromagnetic compatibility - EMC test protocols for implantable cardiac pacemakers, implantable cardioverter defibrillators and cardiac resynchronization devices
| Organization: | ISO |
| Publication Date: | 15 July 2012 |
| Status: | inactive |
| Page Count: | 106 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
This International Standard specifies test methodologies for the evaluation of the electromagnetic compatibility (EMC) of active implantable cardiovascular devices that provide one or more therapies for bradycardia, tachycardia and cardiac resynchronization.
It specifies performance limits of these devices, which are subject to interactions with EM emitters operating across the EM spectrum in the two following ranges:
0 Hz ≤ ƒ < 450 MHz;
450 MHz ≤ ƒ ≤ 3 000 MHz
This International Standard also specifies requirements for the protection of these devices from EM fields encountered in a therapeutic environment and defines their required accompanying documentation, providing manufacturers of EM emitters with information about their expected level of immunity.
Document History