ISO 3673-2

Plastics - Epoxy resins - Part 2: Preparation of test specimens and determination of properties of crosslinked epoxy resins

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2012
Status: active
Page Count: 12
ICS Code (Thermosetting materials): 83.080.10
scope:

This part of ISO 3673 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of crosslinked epoxy resins. The properties determined have been selected from the general test methods in ISO 10350-1:2007.

Test methods for the determination of the properties of non-crosslinked epoxy resins are not included in this part of ISO 3673.

NOTE Test methods for non-crosslinked epoxy resins are specified in ISO 18280.

In order to obtain reproducible and comparable test results, it is necessary to use the test methods, sample preparation and conditioning, and specimen dimensions specified herein. Values determined will not necessarily be identical to those obtained using test specimens of different dimensions or prepared using different procedures.

Other standards exist concerning the determination of properties and preparation of test specimens for epoxybased products, to which reference will be made, if required.

Document History

ISO 3673-2
July 15, 2012
Plastics - Epoxy resins - Part 2: Preparation of test specimens and determination of properties of crosslinked epoxy resins
This part of ISO 3673 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of crosslinked epoxy resins. The properties determined have...
September 1, 2007
Plastics - Epoxy Resins - Part 2: Preparation of Test Specimens and Determination of Properties
A description is not available for this item.
December 15, 1999
Plastics - Epoxy Resins - Part 2: Preparation of Test Specimens and Determination of Properties
A description is not available for this item.

References

Advertisement