ISO 14403-2

Water quality - Determination of total cyanide and free cyanide using flow analysis (FIA and CFA) - Part 2: Method using continuous flow analysis (CFA)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2012
Status: active
Page Count: 28
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This part of ISO 14403 specifies methods for the determination of cyanide in various types of water (such as ground, drinking, surface, leachate, and waste water) with cyanide concentrations usually from 2 μg/l to 500 μg/l expressed as cyanide ions in the undiluted sample. The range of application can be changed by varying the operation conditions, e.g. by diluting the original sample or changing the pathlength of the flow cell.

In this method, a suitable mass concentration range from10 μg/l to 100 μg/l is described.

Seawater can be analysed with possible changes in sensitivity and adaptation of the reagent and calibration solutions to the salinity of the samples.

Document History

ISO 14403-2
July 15, 2012
Water quality - Determination of total cyanide and free cyanide using flow analysis (FIA and CFA) - Part 2: Method using continuous flow analysis (CFA)
This part of ISO 14403 specifies methods for the determination of cyanide in various types of water (such as ground, drinking, surface, leachate, and waste water) with cyanide concentrations usually...

References

Advertisement