ISO 6356
Textile and laminate floor coverings - Assessment of static electrical propensity - Walking test
| Organization: | ISO |
| Publication Date: | 15 July 2012 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (59.080.60): | 59.080.60 |
scope:
This International Standard specifies a method of evaluating the electrostatic propensity of textile and laminate floor coverings under controlled conditions. Since the potential generated varies with humidity, shoe materials, walk surface and individuals' mannerisms, the values generated by this test will not necessarily reflect actual field experience, but will provide a relative comparison of the performance of different surfaces.
For classification purposes and in cases of dispute, the measurement procedure specified in this International Standard can be used under controlled conditions specified in the relevant classification standard or agreed between disputing parties. There may be occasions where measurements are required under non-controlled conditions, e.g. in situ measurements on installed floor coverings. The principle of measurement using the equipment specified in this International Standard can be used to make measurements, either with the standard footwear specified or with specific footwear relevant to the end use.
Document History