ISO 6363-3

Wrought aluminium and aluminium alloys - Cold-drawn rods/bars, tubes and wires - Part 3: Drawn round bars and wires - Tolerances on form and dimensions (symmetric plus and minus tolerances on diameter)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2012
Status: active
Page Count: 8
ICS Code (Aluminium products): 77.150.10
scope:

This part of ISO 6363 specifies tolerances on form and dimensions for wrought aluminium and aluminium alloy drawn round bars and wires having diameters in the range of from 1 mm to 100 mm inclusive. The tolerances on diameter specified in this part of ISO 6363 are symmetric plus and minus tolerances.

For wires, this part of ISO 6363 does not apply to electrical, welding and aeronautical purposes.

For drawn bars, 4.1 to 4.5 apply, and only 4.1 and 4.2 apply to drawn wires.

Document History

July 1, 2022
Wrought aluminium and aluminium alloys — Cold-drawn rods/bars, tubes and wires — Part 3: Tolerances on form and dimensions for drawn rods/bars and wires
This document specifies tolerances on form and dimensions for wrought aluminium and aluminium alloy drawn round bars and wires having diameters in the range of from 1 mm to 100 mm inclusive. The...
ISO 6363-3
July 15, 2012
Wrought aluminium and aluminium alloys - Cold-drawn rods/bars, tubes and wires - Part 3: Drawn round bars and wires - Tolerances on form and dimensions (symmetric plus and minus tolerances on diameter)
This part of ISO 6363 specifies tolerances on form and dimensions for wrought aluminium and aluminium alloy drawn round bars and wires having diameters in the range of from 1 mm to 100 mm inclusive....

References

Advertisement