ISO 6363-4

Wrought aluminium and aluminium alloys - Cold-drawn rods/bars, tubes and wires - Part 4: Drawn rectangular bars and wires - Tolerances on form and dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2012
Status: active
Page Count: 12
ICS Code (Aluminium products): 77.150.10
scope:

This part of ISO 6363 specifies the tolerances on form and dimensions of wrought aluminium and aluminium alloy drawn rectangular bars and wires with thicknesses ranging from 2 mm up to and including 60 mm and widths up to and including 200 mm.

For wires, this part of ISO 6363 does not apply to electrical, welding and aeronautical purposes.

For drawn bars, 5.1 to 5.4 apply, and only 5.1 applies to drawn wires.

Document History

July 1, 2022
Wrought aluminium and aluminium alloys — Cold-drawn rods/bars, tubes and wires — Part 4: Tolerances on form and dimensions for drawn rectangular bars and wires
This document specifies the tolerances on form and dimensions of wrought aluminium and aluminium alloy drawn rectangular bars and wires with thicknesses ranging from 2 mm up to and including 60 mm...
ISO 6363-4
July 15, 2012
Wrought aluminium and aluminium alloys - Cold-drawn rods/bars, tubes and wires - Part 4: Drawn rectangular bars and wires - Tolerances on form and dimensions
This part of ISO 6363 specifies the tolerances on form and dimensions of wrought aluminium and aluminium alloy drawn rectangular bars and wires with thicknesses ranging from 2 mm up to and including...
January 1, 1991
Wrought Aluminium and Aluminium Alloy Cold-Drawn Rods/Bars and Tubes - Part 4: Drawn Rectangular Bars - Tolerances on Form and Dimensions
A description is not available for this item.

References

Advertisement