ISO 15181-6
Paints and varnishes - Determination of release rate of biocides from antifouling paints - Part 6: Determination of tralopyril release rate by quantitation of its degradation product in the extract
| Organization: | ISO |
| Publication Date: | 15 July 2012 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of ISO 15181 specifies a method determing the amount of tralopyril that has been released from an antifouling paint into artificial seawater in accordance with the procedure given in ISO 15181-1.
Tralopyril is unstable in water and degrades hydrolytically to
form 3-bromo-5-(4-chlorop
This part of ISO 15181 is designed to allow the concurrent determination of tralopyril and other biocides that can be released by a given antifouling paint (for example, zineb) through the analysis of separate sub-samples of an artificial seawater extract generated in accordance with ISO 15181-1.
When used in conjunction with ISO 15181-1, the practical limits for quantifying release rates by this method are from 0, 36 µg cm-2 d-1. The quantitation of release rates lower than this range requires the use of an analytical method with a limit of quantitation for tralopyril in artificial seawater of less than 2 µg/1.
Document History