ISO 30004

Ships and marine technology - Ship recycling management systems - Guidelines for the implementation of ISO 30000

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2012
Status: active
Page Count: 48
ICS Code (General standards related to shipbuilding and marine structures): 47.020.01
scope:

This International Standard provides generic advice on the application of ISO 30000:2009.

It explains the underlying principles of ISO 30000 and describes the intent, typical inputs, processes and typical outputs, for each requirement of ISO 30000.

This is to aid in the understanding and implementation of ISO 30000. This International Standard does not create additional requirements to those specified in ISO 30000, nor does it prescribe mandatory approaches to the implementation of ISO 30000.

NOTE Occupational health and safety issues may be included when an organization seeks to implement an integrated environmental and occupational health and safety management system.

Document History

ISO 30004
July 15, 2012
Ships and marine technology - Ship recycling management systems - Guidelines for the implementation of ISO 30000
This International Standard provides generic advice on the application of ISO 30000:2009. It explains the underlying principles of ISO 30000 and describes the intent, typical inputs, processes and...

References

Advertisement