CENELEC - EN 60317-0-7

Specifications for particular types of winding wires - Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm

inactive
Organization: CENELEC
Publication Date: 1 June 2012
Status: inactive
Page Count: 24
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires.

The nominal conductor diameter range is given in the relevant technical specification.

Document History

November 1, 2017
Specifications for particular types of winding wires - Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled round copper wire
This part of IEC 60317 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires. The nominal conductor diameter range is given in the relevant technical...
EN 60317-0-7
June 1, 2012
Specifications for particular types of winding wires - Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm
This part of IEC 60317 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires. The nominal conductor diameter range is given in the relevant technical...

References

Advertisement