BSI - BS EN 60317-56

Specifications for particular types of winding wires - Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire, with nominal conducter diameter of 0,040 mm to 1,600 mm, class 180

inactive
Buy Now
Organization: BSI
Publication Date: 31 July 2012
Status: inactive
Page Count: 13
ICS Code (Wires): 29.060.10

Document History

November 30, 2017
Specifications for particular types of winding wires Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire, class 180
A description is not available for this item.
BS EN 60317-56
July 31, 2012
Specifications for particular types of winding wires - Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire, with nominal conducter diameter of 0,040 mm to 1,600 mm, class 180
A description is not available for this item.

References

Advertisement