ASTM International - ASTM D5457-12
Standard Specification for Computing Reference Resistance of Wood-Based Materials and Structural Connections for Load and Resistance Factor Design
| Organization: | ASTM International |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (IT applications in science): | 35.240.70 |
scope:
1.1 This specification covers procedures for computing the reference resistance of wood-based materials and structural connections for use in load and resistance factor design (LRFD). The reference resistance derived from this specification applies to the design of structures addressed by the load combinations in ASCE 7-10.
1.2 A commentary to this specification is provided in Appendix X1.
abstract:
This specification covers procedures for computing the reference resistance of wood-based materials and structural connections for use in load and resistance factor design (LRFD). Parameters... View More
Document History