CEN - EN ISO 4404-1
Petroleum and related products - Determination of the corrosion resistance of fire-resistant hydraulic fluids - Part 1: Watercontaining fluids
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Hydraulic fluids): | 75.120 |
scope:
This part of ISO 4404 specifies a test method to determine the influence on metals of fire-resistant fluids in categories HFA, HFB and HFC, as classified in ISO 6743-4. It evaluates the corrosion protection provided by these fluids towards metal components used in hydraulic systems and installations.
A similar technique for fluids in category HFD is described in ISO 4404-2.
Document History
EN ISO 4404-1
July 1, 2012
Petroleum and related products - Determination of the corrosion resistance of fire-resistant hydraulic fluids - Part 1: Watercontaining fluids
This part of ISO 4404 specifies a test method to determine the influence on metals of fire-resistant fluids in categories HFA, HFB and HFC, as classified in ISO 6743-4. It evaluates the corrosion...
September 1, 2006
Petroleum and related products - Determination of the corrosion resistance of fire-resistant hydraulic fluids - Part 1: Watercontaining fluids
A description is not available for this item.