JSA - JIS Q 14051
Environmental management - Material flow cost accounting - General framework
| Organization: | JSA |
| Publication Date: | 21 March 2012 |
| Status: | active |
| Page Count: | 49 |
| ICS Code (Environmental management): | 13.020.10 |
scope:
This Standard provides a general framework for material flow cost accounting (MFCA). Under MFCA, the flows and stocks of materials within an organization are traced and quantified in physical units (e.g. mass, volume) and the costs associated with those material flows are also evaluated. The resulting information can act as a motivator for organizations and managers to seek opportunities to simultaneously generate financial benefits and reduce adverse environmental impacts. MFCA is applicable to any organization that uses materials and energy, regardless of their products, services, size, structure, location, and existing management and accounting systems.
MFCA can be extended to other organizations in the supply chain, both upstream and downstream, thus helping to develop an integrated approach to improving material and energy efficiency in the supply chain. This extension can be beneficial because waste generation in an organization is often driven by the nature or quality of materials provided by a supplier, or the specification of the product requested by a customer.
By definition, management accounting and environmental management accounting (EMA) focus on providing organizations with information for internal decision-making. MFCA, one of the major tools of EMA, also focuses on information for internal decision- making, and is intended to complement existing environmental management and management accounting practices. Although an organization can choose to include external costs in an MFCA analysis, external costs are outside the scope of this Standard.
The MFCA framework presented in this Standard includes common terminologies, objective and principles, fundamental elements, and implementation steps. However, detailed calculation procedures or information on techniques for improving material or energy efficiency are outside the scope of this Standard.
This Standard is not intended for the purpose of third party certification.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 14051 :2011 Environmental management-Material flow cost accounting- General framework (IDT)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History