DSF/FprEN 61753-089-2

Fibre optic interconnecting devices and passive components - Performance standard -- Part 089-2: Non-connectorised single-mode bidirectional OTDR monitoring WWDM devices for Category C - Controlled environment

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed wide wavelength division multiplexing (WWDM) device for monitoring passive optical networks (PON) using an optical time-domain reflectometer (OTDR) satisf ies in order to be categorized as meeting the requirements of category C (controlled environments), as defined in annex A of IEC 61753-1. Annex B of this standard provides information concerning the principle and function of the OTDR monitoring WWDM.

Document History

July 16, 2013
Fibre optic interconnecting devices and passive components – Performance standard – Part 089-2: Non-connectorized single-mode bidirectional OTDR monitoring WWDM devices for category C – Controlled environment
This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed wide wavelength division multiplexing (WWDM) device for...
DSF/FprEN 61753-089-2
Fibre optic interconnecting devices and passive components - Performance standard -- Part 089-2: Non-connectorised single-mode bidirectional OTDR monitoring WWDM devices for Category C - Controlled environment
This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed wide wavelength division multiplexing (WWDM) device for...
Advertisement