DSF/ISO/DIS 24409-2
Ships and marine technology - Design, location and use of shipboard safety signs, safety-related signs, safety notices and safety markings - Part 2: Catalogue
| Organization: | DS |
| Status: | pending |
| Page Count: | 212 |
| ICS Code (General standards related to shipbuilding and marine structures): | 47.020.01 |
scope:
This International Standard prescribes standardized signs and safety notices specifically for use on board ships. Each sign is categorized and indexed according to the safety message that is to be conveyed. Each sign is provided with relevant information on the preferred format of use, the context in which it is used and displayed as well as a description of the intended audience. The shape and colour required to be used for each sign, as prescribed by ISO 3864-4, is given together with the graphical symbols contained within each sign. This part of ISO 24409 specifies the sign originals that may be scaled for reproduction and application purposes. It includes signs which require supplementary text signs to be used in conjunction with them to improve comprehension. This catalogue is intended to be under continual revision as new shipboard signs and notices are added and as new requirements are identified and corresponding safety signs and notices are developed and standardised. Where an ISO 7010 reference number is given in this standard it means that the sign is identical to the one in ISO 7010.
Document History