DSF/prEN 1317-7

Road restraint systems - Part 7: Performance classes, impact test acceptance criteria and test methods for terminals of safety barriers

pending, Most Current
Organization: DS
Status: pending
Page Count: 47
ICS Code (Road equipment and installations): 93.080.30
scope:

This part of EN 1317 specifies requirements on the impact performance of terminals, performance classes, lateral displacement, vehicle redirection classes, terminal direction classes, VCDI and impact severity levels. NOTE This European Standard should be read in conjunction with EN 1317-1. Both these standards support EN 1317-5. The modifications included in this European Standard are not a change of test criteria, in the sense of the EN 1317-5:2007+A2:2012, ZA.3. The performance of a terminal in general is dependent on the barrier connected.

Document History

DSF/prEN 1317-7
Road restraint systems - Part 7: Performance classes, impact test acceptance criteria and test methods for terminals of safety barriers
This part of EN 1317 specifies requirements on the impact performance of terminals, performance classes, lateral displacement, vehicle redirection classes, terminal direction classes, VCDI and impact...
Advertisement