DSF/FprEN ISO 12631

Thermal performance of curtain walling - Calculation of thermal transmittance (ISO/FDIS 12631:2012)

pending
Organization: DS
Status: pending
Page Count: 60
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This International Standard specifies a method for calculating the thermal transmittance of curtain walls consisting of glazed and/or opaque panels fitted in, or connected to, frames. The calculation includes: ? different types of glazing, e.g. glass or plastic; single or multiple glazing; with or without low emissivity coating; with cavities filled with air or other gases; ? frames (of any material) with or without thermal breaks; ? different types of opaque panels clad with metal, glass, ceramics or any other material. Thermal bridge effects at the rebate or connection between the glazed area, the frame area and the panel area are included in the calculation. The calculation does not include: ? effects of solar radiation; ? heat transfer caused by air leakage; ? calculation of condensation; ? effect of shutters; ? additional heat transfer at the corners and edges of the curtain walling; ? connections to the main building structure nor through fixing lugs; ? curtain wall systems with integrated heating.

Document History

August 1, 2017
Thermal performance of curtain walling – Calculation of thermal transmittance (ISO 12631:2017)
ISO 12631:2017 specifies a method for calculating the thermal transmittance of curtain walls consisting of glazed and/or opaque panels fitted in, or connected to, frames. The calculation includes: -...
November 20, 2012
Thermal performance of curtain walling – Calculation of thermal transmittance
This standard specifies a procedure for calculating the thermal transmittance of curtain wall structures.
Thermal performance of curtain walling - Calculation of thermal transmittance (ISO/DIS 12631:2010)
This standard specifies a method for calculating the thermal transmittance of curtain walls consisting of glazed and/or opaque panels fitted in, or connected to, frames. The calculation includes: ....
DSF/FprEN ISO 12631
Thermal performance of curtain walling - Calculation of thermal transmittance (ISO/FDIS 12631:2012)
This International Standard specifies a method for calculating the thermal transmittance of curtain walls consisting of glazed and/or opaque panels fitted in, or connected to, frames. The calculation...
Advertisement