DSF/EN 62282-6-100/FprA1

Fuel cell technologies -- Part 6-100: Micro fuel cell power systems - Safety

pending
Organization: DS
Status: pending
Page Count: 38
ICS Code (Fuel cells): 27.070
scope:

IEC 62282-6-100:2010(E) covers micro fuel cell power systems, micro fuel cell power units and fuel cartridges that are wearable or easily carried by hand, providing d.c. outputs that do not exceed 60 V d.c. and power outputs that do not exceed 240 VA. Establishes requirements for all micro fuel cell power systems, micro fuel cell power units and fuel cartridges to ensure a reasonable degree of safety for normal use, reasonably foreseeable misuse, and consumer transportation of such items. The attention of National Committees is drawn to the fact that equipment manufacturers and testing organizations may need a transitional period following publication of a new, amended or revised IEC publication or one that replaces an existing Publicly Available Specification (PAS) in which to make products in accordance with the new requirements and to equip themselves for conducting new or revised tests. It is the recommendation of the committee that the content of this publication be adopted for implementation nationally not earlier than 12 months from the date of publication. In the meantime, IEC/PAS 62282-6-1 can still be ordered by contacting the local IEC member National Committee or the IEC Central Office.

Document History

March 13, 2013
Fuel cell technologies - Part 6-100: Micro fuel cell power systems - Safety
IEC 62282-6-100:2010(E) covers micro fuel cell power systems, micro fuel cell power units and fuel cartridges that are wearable or easily carried by hand, providing d.c. outputs that do not exceed 60...
May 19, 2010
Fuel cell technologies - Part 6-100: Micro fuel cell power systems - Safety
IEC 62282-6-100:2010(E) covers micro fuel cell power systems, micro fuel cell power units and fuel cartridges that are wearable or easily carried by hand, providing d.c. outputs that do not exceed 60...
DSF/EN 62282-6-100/FprA1
Fuel cell technologies -- Part 6-100: Micro fuel cell power systems - Safety
IEC 62282-6-100:2010(E) covers micro fuel cell power systems, micro fuel cell power units and fuel cartridges that are wearable or easily carried by hand, providing d.c. outputs that do not exceed 60...
Fuel cell technologies - Part 6-100: Micro fuel cell power systems - Safety
IEC 62282-6-100:2010(E) covers micro fuel cell power systems, micro fuel cell power units and fuel cartridges that are wearable or easily carried by hand, providing d.c. outputs that do not exceed 60...
Fuel cell technologies - Part 6-100: Micro fuel cell power system - Safety
1.1 General a) This consumer safety standard covers micro fuel cell power systems, micro fuel cell power units and fuel cartridges that are wearable or easily carried by hand, providing d.c. outputs...
Advertisement